Vishay Precision Group Resistor Networks & Arrays M8340105K3322FGDSL

Description
MSM08C-03 33.2K 1% K M8340105K3322FG DSL
Request a Quote Datasheet
Description
MSM08C-03 33.2K 1% K M8340105K3322FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K3322FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K3322FGDSL
Resistor Networks & Arrays 3110-M8340105K3322FGDSL
MSM08C-03 33.2K 1% K M8340105K3322FG DSL

MSM08C-03 33.2K 1% K M8340105K3322FG DSL

Supplier's Site Datasheet
Msm08C-03 33.2K 1% K M8340105K3322Fg Dsl Vishay - 27P9699 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 33.2K 1% K M8340105K3322Fg Dsl Vishay
27P9699
Msm08C-03 33.2K 1% K M8340105K3322Fg Dsl Vishay 27P9699
MSM08C-03 33.2K 1% K M8340105K3322FG DSL

MSM08C-03 33.2K 1% K M8340105K3322FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K3322FGDSL 27P9699
Product Name Resistor Networks & Arrays Msm08C-03 33.2K 1% K M8340105K3322Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details