Vishay Precision Group Resistor Networks & Arrays M8340105K3000GCDSL

Description
MSM08C-01 300 2% K M8340105K3000GC DSL
Request a Quote Datasheet
Description
MSM08C-01 300 2% K M8340105K3000GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K3000GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K3000GCDSL
Resistor Networks & Arrays 3110-M8340105K3000GCDSL
MSM08C-01 300 2% K M8340105K3000GC DSL

MSM08C-01 300 2% K M8340105K3000GC DSL

Supplier's Site Datasheet
Msm08C-01 300 2% K M8340105K3000Gc Dsl Vishay - 27P9667 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-01 300 2% K M8340105K3000Gc Dsl Vishay
27P9667
Msm08C-01 300 2% K M8340105K3000Gc Dsl Vishay 27P9667
MSM08C-01 300 2% K M8340105K3000GC DSL

MSM08C-01 300 2% K M8340105K3000GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K3000GCDSL 27P9667
Product Name Resistor Networks & Arrays Msm08C-01 300 2% K M8340105K3000Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details