Vishay Precision Group Resistor Networks & Arrays M8340105K2672FGDSL

Description
MSM08C-03 26.7K 1% K M8340105K2672FG DSL
Request a Quote Datasheet
Description
MSM08C-03 26.7K 1% K M8340105K2672FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K2672FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K2672FGDSL
Resistor Networks & Arrays 3110-M8340105K2672FGDSL
MSM08C-03 26.7K 1% K M8340105K2672FG DSL

MSM08C-03 26.7K 1% K M8340105K2672FG DSL

Supplier's Site Datasheet
Msm08C-03 26.7K 1% K M8340105K2672Fg Dsl Vishay - 27P9651 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 26.7K 1% K M8340105K2672Fg Dsl Vishay
27P9651
Msm08C-03 26.7K 1% K M8340105K2672Fg Dsl Vishay 27P9651
MSM08C-03 26.7K 1% K M8340105K2672FG DSL

MSM08C-03 26.7K 1% K M8340105K2672FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K2672FGDSL 27P9651
Product Name Resistor Networks & Arrays Msm08C-03 26.7K 1% K M8340105K2672Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers