Vishay Precision Group Resistor Networks & Arrays M8340105K2203GGDSL

Description
MSM08C-03 220K 2% K M8340105K2203GG DSL
Request a Quote Datasheet
Description
MSM08C-03 220K 2% K M8340105K2203GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K2203GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K2203GGDSL
Resistor Networks & Arrays 3110-M8340105K2203GGDSL
MSM08C-03 220K 2% K M8340105K2203GG DSL

MSM08C-03 220K 2% K M8340105K2203GG DSL

Supplier's Site Datasheet
Msm08C-03 220K 2% K M8340105K2203Gg Dsl Vishay - 27P9625 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 220K 2% K M8340105K2203Gg Dsl Vishay
27P9625
Msm08C-03 220K 2% K M8340105K2203Gg Dsl Vishay 27P9625
MSM08C-03 220K 2% K M8340105K2203GG DSL

MSM08C-03 220K 2% K M8340105K2203GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K2203GGDSL 27P9625
Product Name Resistor Networks & Arrays Msm08C-03 220K 2% K M8340105K2203Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details