Vishay Precision Group Resistor Networks & Arrays M8340105K2202GGDSL

Description
MSM08C-03 22K 2% K M8340105K2202GG DSL
Request a Quote Datasheet
Description
MSM08C-03 22K 2% K M8340105K2202GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K2202GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K2202GGDSL
Resistor Networks & Arrays 3110-M8340105K2202GGDSL
MSM08C-03 22K 2% K M8340105K2202GG DSL

MSM08C-03 22K 2% K M8340105K2202GG DSL

Supplier's Site Datasheet
Msm08C-03 22K 2% K M8340105K2202Gg Dsl Vishay - 27P9622 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 22K 2% K M8340105K2202Gg Dsl Vishay
27P9622
Msm08C-03 22K 2% K M8340105K2202Gg Dsl Vishay 27P9622
MSM08C-03 22K 2% K M8340105K2202GG DSL

MSM08C-03 22K 2% K M8340105K2202GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K2202GGDSL 27P9622
Product Name Resistor Networks & Arrays Msm08C-03 22K 2% K M8340105K2202Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details