Vishay Precision Group Resistor Networks & Arrays M8340105K2202GCDSL

Description
MSM08C-01 22K 2% K M8340105K2202GC DSL
Request a Quote Datasheet
Description
MSM08C-01 22K 2% K M8340105K2202GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K2202GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K2202GCDSL
Resistor Networks & Arrays 3110-M8340105K2202GCDSL
MSM08C-01 22K 2% K M8340105K2202GC DSL

MSM08C-01 22K 2% K M8340105K2202GC DSL

Supplier's Site Datasheet
Msm08C-01 22K 2% K M8340105K2202Gc Dsl Vishay - 27P9621 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-01 22K 2% K M8340105K2202Gc Dsl Vishay
27P9621
Msm08C-01 22K 2% K M8340105K2202Gc Dsl Vishay 27P9621
MSM08C-01 22K 2% K M8340105K2202GC DSL

MSM08C-01 22K 2% K M8340105K2202GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K2202GCDSL 27P9621
Product Name Resistor Networks & Arrays Msm08C-01 22K 2% K M8340105K2202Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details