Vishay Precision Group Resistor Networks & Arrays M8340105K2002GCDSL

Description
MSM08C-01 20K 2% K M8340105K2002GC DSL
Request a Quote Datasheet
Description
MSM08C-01 20K 2% K M8340105K2002GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K2002GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K2002GCDSL
Resistor Networks & Arrays 3110-M8340105K2002GCDSL
MSM08C-01 20K 2% K M8340105K2002GC DSL

MSM08C-01 20K 2% K M8340105K2002GC DSL

Supplier's Site Datasheet
Msm08C-01 20K 2% K M8340105K2002Gc Dsl Vishay - 27P9602 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-01 20K 2% K M8340105K2002Gc Dsl Vishay
27P9602
Msm08C-01 20K 2% K M8340105K2002Gc Dsl Vishay 27P9602
MSM08C-01 20K 2% K M8340105K2002GC DSL

MSM08C-01 20K 2% K M8340105K2002GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K2002GCDSL 27P9602
Product Name Resistor Networks & Arrays Msm08C-01 20K 2% K M8340105K2002Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers