Vishay Intertechnology, Inc. Res Thick Film NET 180 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube M8340105K1800GCD03

Description
Res Thick Film NET 180 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 180 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 180 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube - M8340105K1800GCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 180 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
M8340105K1800GCD03
Res Thick Film NET 180 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube M8340105K1800GCD03
Res Thick Film NET 180 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 180 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340105K1800GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K1800GCD03
Resistor Networks & Arrays 3110-M8340105K1800GCD03
MSM08C-01 180 2% K M8340105K1800GC D03

MSM08C-01 180 2% K M8340105K1800GC D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340105K1800GCD03 3110-M8340105K1800GCD03
Product Name Res Thick Film NET 180 Ohm 2% 1.4W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details