Vishay Precision Group Resistor Networks & Arrays M8340105K1501FGDSL

Description
MSM08C-03 1.5K 1% K M8340105K1501FG DSL
Request a Quote Datasheet
Description
MSM08C-03 1.5K 1% K M8340105K1501FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K1501FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K1501FGDSL
Resistor Networks & Arrays 3110-M8340105K1501FGDSL
MSM08C-03 1.5K 1% K M8340105K1501FG DSL

MSM08C-03 1.5K 1% K M8340105K1501FG DSL

Supplier's Site Datasheet
Msm08C-03 1.5K 1% K M8340105K1501Fg Dsl Vishay - 27P9558 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-03 1.5K 1% K M8340105K1501Fg Dsl Vishay
27P9558
Msm08C-03 1.5K 1% K M8340105K1501Fg Dsl Vishay 27P9558
MSM08C-03 1.5K 1% K M8340105K1501FG DSL

MSM08C-03 1.5K 1% K M8340105K1501FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K1501FGDSL 27P9558
Product Name Resistor Networks & Arrays Msm08C-03 1.5K 1% K M8340105K1501Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers