Vishay Intertechnology, Inc. Res Thick Film NET 1.2K Ohm 2% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube M8340105K1201GGD03

Description
Res Thick Film NET 1.2K Ohm 2% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 1.2K Ohm 2% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 1.2K Ohm 2% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube - M8340105K1201GGD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 1.2K Ohm 2% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
M8340105K1201GGD03
Res Thick Film NET 1.2K Ohm 2% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube M8340105K1201GGD03
Res Thick Film NET 1.2K Ohm 2% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 1.2K Ohm 2% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340105K1201GGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K1201GGD03
Resistor Networks & Arrays 3110-M8340105K1201GGD03
MSM08C-03 1.2K 2% K M8340105K1201GG D03

MSM08C-03 1.2K 2% K M8340105K1201GG D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340105K1201GGD03 3110-M8340105K1201GGD03
Product Name Res Thick Film NET 1.2K Ohm 2% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers