Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105K10R0FGD03

Description
MSM08C-03 10 1% K M8340105K10R0FG D03
Request a Quote Datasheet
Description
MSM08C-03 10 1% K M8340105K10R0FG D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K10R0FGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K10R0FGD03
Resistor Networks & Arrays 3110-M8340105K10R0FGD03
MSM08C-03 10 1% K M8340105K10R0FG D03

MSM08C-03 10 1% K M8340105K10R0FG D03

Supplier's Site Datasheet
Res Thick Film NET 10 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube - M8340105K10R0FGD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 10 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
M8340105K10R0FGD03
Res Thick Film NET 10 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube M8340105K10R0FGD03
Res Thick Film NET 10 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 10 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K10R0FGD03 M8340105K10R0FGD03
Product Name Resistor Networks & Arrays Res Thick Film NET 10 Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
Configuration Chip Array
Packing Method Tube
Resistance Range 10 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers