Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105K1053FGDSL

Description
MSM08C-03 105K 1% K M8340105K1053FG DSL
Request a Quote
Description
MSM08C-03 105K 1% K M8340105K1053FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line package, compliant with MIL-PRF-83401, featuring 8 pins in a "C" profile with a bussed schematic, 105 kΩ resistance, ±1% tolerance, and ±100 ppm/°C temperature coefficient. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and is packaged in a tube with tin/lead terminations. All units are screened per MIL-PRF-83401 and meet MIL-STD-202, Method 210, Condition D. Resistive elements are thick film, terminals are copper alloy with hot-solder dip, and insulation resistance is 10,000 MΩ minimum.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line package, compliant with MIL-PRF-83401, featuring 8 pins in a "C" profile with a bussed schematic, 105 kΩ resistance, ±1% tolerance, and ±100 ppm/°C temperature coefficient. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and is packaged in a tube with tin/lead terminations. All units are screened per MIL-PRF-83401 and meet MIL-STD-202, Method 210, Condition D. Resistive elements are thick film, terminals are copper alloy with hot-solder dip, and insulation resistance is 10,000 MΩ minimum.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K1053FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K1053FGDSL
Resistor Networks & Arrays 3110-M8340105K1053FGDSL
MSM08C-03 105K 1% K M8340105K1053FG DSL

MSM08C-03 105K 1% K M8340105K1053FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105K1053FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE472J - 983986-CN1J8TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
Network Resistor - TF3009B - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor - 21742112 - Radwell International
Specs
Resistance Range 10000 ohms
Tolerance 2 +/- %
View Details
2 suppliers
Precision High Voltage Divider - Series HVT 12 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details