Vishay Intertechnology, Inc. RES, SIP .48W 10K OHM 1% 100PPM M8340105K1002GG

Description
RES, SIP .48W 10Kohm 1% 100PPM
Request a Quote
Description
RES, SIP .48W 10Kohm 1% 100PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SIP .48W 10K OHM 1% 100PPM - M8340105K1002GG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SIP .48W 10K OHM 1% 100PPM
M8340105K1002GG
RES, SIP .48W 10K OHM 1% 100PPM M8340105K1002GG
RES, SIP .48W 10Kohm 1% 100PPM

RES, SIP .48W 10Kohm 1% 100PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M8340105K1002GG
Product Name RES, SIP .48W 10K OHM 1% 100PPM
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers