Vishay Precision Group Resistor Networks & Arrays M8340105K1002GCDSL

Description
MSM08C-01 10K 2% K M8340105K1002GC DSL
Request a Quote Datasheet
Description
MSM08C-01 10K 2% K M8340105K1002GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K1002GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K1002GCDSL
Resistor Networks & Arrays 3110-M8340105K1002GCDSL
MSM08C-01 10K 2% K M8340105K1002GC DSL

MSM08C-01 10K 2% K M8340105K1002GC DSL

Supplier's Site Datasheet
Msm08C-01 10K 2% K M8340105K1002Gc Dsl Vishay - 27P9501 - Newark, An Avnet Company
Chicago, IL, United States
Msm08C-01 10K 2% K M8340105K1002Gc Dsl Vishay
27P9501
Msm08C-01 10K 2% K M8340105K1002Gc Dsl Vishay 27P9501
MSM08C-01 10K 2% K M8340105K1002GC DSL

MSM08C-01 10K 2% K M8340105K1002GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340105K1002GCDSL 27P9501
Product Name Resistor Networks & Arrays Msm08C-01 10K 2% K M8340105K1002Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details