Vishay Intertechnology, Inc. RES, SIP .8W 10K OHM 1% 100PPM M8340105K1002FG

Description
RES, SIP .8W 10Kohm 1% 100PPM
Request a Quote
Description
RES, SIP .8W 10Kohm 1% 100PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SIP .8W 10K OHM 1% 100PPM - M8340105K1002FG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SIP .8W 10K OHM 1% 100PPM
M8340105K1002FG
RES, SIP .8W 10K OHM 1% 100PPM M8340105K1002FG
RES, SIP .8W 10Kohm 1% 100PPM

RES, SIP .8W 10Kohm 1% 100PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M8340105K1002FG
Product Name RES, SIP .8W 10K OHM 1% 100PPM
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details