MSM06C-03 68K 2% M M8340104M6802GG D03
Res Thick Film NET 68K Ohm 2% 3/5W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340104M6802GGD03 | M8340104M6802GGD03 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 68K Ohm 2% 3/5W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 68000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |