Vishay Intertechnology, Inc. Res Thick Film NET 4.7K Ohm 2% 3/5W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube M8340104M4701GGD03

Description
Res Thick Film NET 4.7K Ohm 2% 3/5W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 4.7K Ohm 2% 3/5W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 4.7K Ohm 2% 3/5W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube - M8340104M4701GGD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 4.7K Ohm 2% 3/5W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
M8340104M4701GGD03
Res Thick Film NET 4.7K Ohm 2% 3/5W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube M8340104M4701GGD03
Res Thick Film NET 4.7K Ohm 2% 3/5W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 4.7K Ohm 2% 3/5W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340104M4701GGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104M4701GGD03
Resistor Networks & Arrays 3110-M8340104M4701GGD03
MSM06C-03 4.7K 2% M M8340104M4701GG D03

MSM06C-03 4.7K 2% M M8340104M4701GG D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340104M4701GGD03 3110-M8340104M4701GGD03
Product Name Res Thick Film NET 4.7K Ohm 2% 3/5W ¦300ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 300 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details