Vishay Precision Group Resistor Networks & Arrays M8340104M2002FGD03

Description
MSM06C-03 20K 1% M M8340104M2002FG D03
Request a Quote Datasheet
Description
MSM06C-03 20K 1% M M8340104M2002FG D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104M2002FGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104M2002FGD03
Resistor Networks & Arrays 3110-M8340104M2002FGD03
MSM06C-03 20K 1% M M8340104M2002FG D03

MSM06C-03 20K 1% M M8340104M2002FG D03

Supplier's Site Datasheet
Msm06C-03 20K 1% M M8340104M2002Fg D03 Vishay - 64P6986 - Newark, An Avnet Company
Chicago, IL, United States
Msm06C-03 20K 1% M M8340104M2002Fg D03 Vishay
64P6986
Msm06C-03 20K 1% M M8340104M2002Fg D03 Vishay 64P6986
MSM06C-03 20K 1% M M8340104M2002FG D03

MSM06C-03 20K 1% M M8340104M2002FG D03

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340104M2002FGD03 64P6986
Product Name Resistor Networks & Arrays Msm06C-03 20K 1% M M8340104M2002Fg D03 Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
SMD 0 Ohm Resistor - 50-CNZ1J4TTD - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1206(4 X 0603)
Resistance Range 0.0 ohms
View Details
2 suppliers