Vishay Precision Group Resistor Networks & Arrays M8340104K6040FCDSL

Description
MSM06C-01 604 1% K M8340104K6040FC DSL
Request a Quote Datasheet
Description
MSM06C-01 604 1% K M8340104K6040FC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K6040FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K6040FCDSL
Resistor Networks & Arrays 3110-M8340104K6040FCDSL
MSM06C-01 604 1% K M8340104K6040FC DSL

MSM06C-01 604 1% K M8340104K6040FC DSL

Supplier's Site Datasheet
Msm06C-01 604 1% K M8340104K6040Fc Dsl Vishay - 27P9323 - Newark, An Avnet Company
Chicago, IL, United States
Msm06C-01 604 1% K M8340104K6040Fc Dsl Vishay
27P9323
Msm06C-01 604 1% K M8340104K6040Fc Dsl Vishay 27P9323
MSM06C-01 604 1% K M8340104K6040FC DSL

MSM06C-01 604 1% K M8340104K6040FC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340104K6040FCDSL 27P9323
Product Name Resistor Networks & Arrays Msm06C-01 604 1% K M8340104K6040Fc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details