MSM06C-03 470 5% K M8340104K4700JG D03
Res Thick Film NET 470 Ohm 5% 3/5W ¦100ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340104K4700JGD03 | M8340104K4700JGD03 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 470 Ohm 5% 3/5W ¦100ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 470 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |