Vishay Precision Group Resistor Networks & Arrays M8340104K3002JGDSL

Description
MSM06C-03 30K 5% K M8340104K3002JG DSL
Request a Quote Datasheet
Description
MSM06C-03 30K 5% K M8340104K3002JG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K3002JGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K3002JGDSL
Resistor Networks & Arrays 3110-M8340104K3002JGDSL
MSM06C-03 30K 5% K M8340104K3002JG DSL

MSM06C-03 30K 5% K M8340104K3002JG DSL

Supplier's Site Datasheet
Msm06C-03 30K 5% K M8340104K3002Jg Dsl Vishay - 27P9250 - Newark, An Avnet Company
Chicago, IL, United States
Msm06C-03 30K 5% K M8340104K3002Jg Dsl Vishay
27P9250
Msm06C-03 30K 5% K M8340104K3002Jg Dsl Vishay 27P9250
MSM06C-03 30K 5% K M8340104K3002JG DSL

MSM06C-03 30K 5% K M8340104K3002JG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340104K3002JGDSL 27P9250
Product Name Resistor Networks & Arrays Msm06C-03 30K 5% K M8340104K3002Jg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details