MSM06C-03 220K 2% K M8340104K2203GG D03
Res Thick Film NET 220K Ohm 2% 3/5W ¦100ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340104K2203GGD03 | M8340104K2203GGD03 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 220K Ohm 2% 3/5W ¦100ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 220000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |