The M8340104K1503GGDSL is a military-grade thick film resistor network in a 6-pin "C" profile single-in-line molded package, complying with MIL-PRF-83401. It features a resistance value of 150 kΩ with a tolerance of ±2%, a temperature coefficient of ±100 ppm/°C, and an isolated resistor configuration. The device supports operating temperatures from -55 °C to +125 °C, has a maximum operating voltage of 50 V DC, and is rated for 0.20 W at 70 °C per resistor. The case is molded epoxy with copper alloy leads that are hot-solder dipped. Dimensions include a maximum seated height of 8.89 mm and a length of 19.89 ± 0.381 mm. It is supplied in a tin/lead finish with single lot traceability.
MSM06C-03 150K 2% K M8340104K1503GG DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340104K1503GGDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |