Vishay Precision Group Resistor Networks & Arrays M8340104K1003GGDSL

Description
MSM06C-03 100K 2% K M8340104K1003GG DSL
Request a Quote Datasheet
Description
MSM06C-03 100K 2% K M8340104K1003GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K1003GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K1003GGDSL
Resistor Networks & Arrays 3110-M8340104K1003GGDSL
MSM06C-03 100K 2% K M8340104K1003GG DSL

MSM06C-03 100K 2% K M8340104K1003GG DSL

Supplier's Site Datasheet
Msm06C-03 100K 2% K M8340104K1003Gg Dsl Vishay - 27P9148 - Newark, An Avnet Company
Chicago, IL, United States
Msm06C-03 100K 2% K M8340104K1003Gg Dsl Vishay
27P9148
Msm06C-03 100K 2% K M8340104K1003Gg Dsl Vishay 27P9148
MSM06C-03 100K 2% K M8340104K1003GG DSL

MSM06C-03 100K 2% K M8340104K1003GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340104K1003GGDSL 27P9148
Product Name Resistor Networks & Arrays Msm06C-03 100K 2% K M8340104K1003Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details