Vishay Intertechnology, Inc. Res Thick Film NET 100K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube M8340104K1003GCD03

Description
Res Thick Film NET 100K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 100K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 100K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube - M8340104K1003GCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 100K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
M8340104K1003GCD03
Res Thick Film NET 100K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube M8340104K1003GCD03
Res Thick Film NET 100K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 100K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340104K1003GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K1003GCD03
Resistor Networks & Arrays 3110-M8340104K1003GCD03
MSM06C-01 100K 2% K M8340104K1003GC D03

MSM06C-01 100K 2% K M8340104K1003GC D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340104K1003GCD03 3110-M8340104K1003GCD03
Product Name Res Thick Film NET 100K Ohm 2% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details