Vishay Precision Group Res Thick Film NET 10 Ohm 5% 7/20W ¦300ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube M8340103M10R0JAD05

Description
Res Thick Film NET 10 Ohm 5% 7/20W ¦300ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube
Request a Quote
Description
Res Thick Film NET 10 Ohm 5% 7/20W ¦300ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 10 Ohm 5% 7/20W ¦300ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube - M8340103M10R0JAD05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 10 Ohm 5% 7/20W ¦300ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube
M8340103M10R0JAD05
Res Thick Film NET 10 Ohm 5% 7/20W ¦300ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube M8340103M10R0JAD05
Res Thick Film NET 10 Ohm 5% 7/20W ¦300ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube

Res Thick Film NET 10 Ohm 5% 7/20W ¦300ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube

Supplier's Site
Dfm14-11 10 5% M M8340103M10R0Ja D05 Vishay - 74K6484 - Newark, An Avnet Company
Chicago, IL, United States
Dfm14-11 10 5% M M8340103M10R0Ja D05 Vishay
74K6484
Dfm14-11 10 5% M M8340103M10R0Ja D05 Vishay 74K6484
DFM14-11 10 5% M M8340103M10R0JA D05

DFM14-11 10 5% M M8340103M10R0JA D05

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M8340103M10R0JAD05 74K6484
Product Name Res Thick Film NET 10 Ohm 5% 7/20W ¦300ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube Dfm14-11 10 5% M M8340103M10R0Ja D05 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details