Vishay Precision Group Dfm14-11 1K 1% M M8340103M1001Fa Dsl Vishay M8340103M1001FADSL

Description
DFM14-11 1K 1% M M8340103M1001FA DSL
Description
DFM14-11 1K 1% M M8340103M1001FA DSL

Suppliers

Company
Product
Description
Supplier Links
Dfm14-11 1K 1% M M8340103M1001Fa Dsl Vishay - 27P9042 - Newark, An Avnet Company
Chicago, IL, United States
Dfm14-11 1K 1% M M8340103M1001Fa Dsl Vishay
27P9042
Dfm14-11 1K 1% M M8340103M1001Fa Dsl Vishay 27P9042
DFM14-11 1K 1% M M8340103M1001FA DSL

DFM14-11 1K 1% M M8340103M1001FA DSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P9042
Product Name Dfm14-11 1K 1% M M8340103M1001Fa Dsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details