Vishay Precision Group Res Thick Film NET 86.6 Ohm 1% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube M8340103K86R6FAD05

Description
Res Thick Film NET 86.6 Ohm 1% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube
Request a Quote
Description
Res Thick Film NET 86.6 Ohm 1% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 86.6 Ohm 1% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube - M8340103K86R6FAD05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 86.6 Ohm 1% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube
M8340103K86R6FAD05
Res Thick Film NET 86.6 Ohm 1% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube M8340103K86R6FAD05
Res Thick Film NET 86.6 Ohm 1% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube

Res Thick Film NET 86.6 Ohm 1% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube

Supplier's Site
Dfm14-11 86.6 1% K M8340103K86R6Fa D05 Vishay - 74K6479 - Newark, An Avnet Company
Chicago, IL, United States
Dfm14-11 86.6 1% K M8340103K86R6Fa D05 Vishay
74K6479
Dfm14-11 86.6 1% K M8340103K86R6Fa D05 Vishay 74K6479
DFM14-11 86.6 1% K M8340103K86R6FA D05

DFM14-11 86.6 1% K M8340103K86R6FA D05

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M8340103K86R6FAD05 74K6479
Product Name Res Thick Film NET 86.6 Ohm 1% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube Dfm14-11 86.6 1% K M8340103K86R6Fa D05 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers