Vishay Precision Group Dfm14-11 75K 1% K M8340103K7502Fa Dsl Vishay M8340103K7502FADSL

Description
DFM14-11 75K 1% K M8340103K7502FA DSL
Description
DFM14-11 75K 1% K M8340103K7502FA DSL

Suppliers

Company
Product
Description
Supplier Links
Dfm14-11 75K 1% K M8340103K7502Fa Dsl Vishay - 27P9026 - Newark, An Avnet Company
Chicago, IL, United States
Dfm14-11 75K 1% K M8340103K7502Fa Dsl Vishay
27P9026
Dfm14-11 75K 1% K M8340103K7502Fa Dsl Vishay 27P9026
DFM14-11 75K 1% K M8340103K7502FA DSL

DFM14-11 75K 1% K M8340103K7502FA DSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P9026
Product Name Dfm14-11 75K 1% K M8340103K7502Fa Dsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details