Res Thick Film NET 68 Ohm 5% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube
DFM14-11 68 5% K M8340103K68R0JA D05
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M8340103K68R0JAD05 | 64P6949 |
| Product Name | Res Thick Film NET 68 Ohm 5% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube | Dfm14-11 68 5% K M8340103K68R0Ja D05 Vishay |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |