Vishay Precision Group Dfm14-12 6.8K 2% K M8340103K6801Gb Dsl Vishay M8340103K6801GBDSL

Description
DFM14-12 6.8K 2% K M8340103K6801GB DSL
Description
DFM14-12 6.8K 2% K M8340103K6801GB DSL

Suppliers

Company
Product
Description
Supplier Links
Dfm14-12 6.8K 2% K M8340103K6801Gb Dsl Vishay - 27P9021 - Newark, An Avnet Company
Chicago, IL, United States
Dfm14-12 6.8K 2% K M8340103K6801Gb Dsl Vishay
27P9021
Dfm14-12 6.8K 2% K M8340103K6801Gb Dsl Vishay 27P9021
DFM14-12 6.8K 2% K M8340103K6801GB DSL

DFM14-12 6.8K 2% K M8340103K6801GB DSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P9021
Product Name Dfm14-12 6.8K 2% K M8340103K6801Gb Dsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details