Vishay Precision Group Dfm14-12 62K 2% K M8340103K6202Gb Dsl Vishay M8340103K6202GBDSL

Description
DFM14-12 62K 2% K M8340103K6202GB DSL
Description
DFM14-12 62K 2% K M8340103K6202GB DSL

Suppliers

Company
Product
Description
Supplier Links
Dfm14-12 62K 2% K M8340103K6202Gb Dsl Vishay - 27P9017 - Newark, An Avnet Company
Chicago, IL, United States
Dfm14-12 62K 2% K M8340103K6202Gb Dsl Vishay
27P9017
Dfm14-12 62K 2% K M8340103K6202Gb Dsl Vishay 27P9017
DFM14-12 62K 2% K M8340103K6202GB DSL

DFM14-12 62K 2% K M8340103K6202GB DSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P9017
Product Name Dfm14-12 62K 2% K M8340103K6202Gb Dsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details