Res Thick Film NET 62K Ohm 2% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube
DFM14-12 62K 2% K M8340103K6202GB D05
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M8340103K6202GBD05 | 74K6465 |
| Product Name | Res Thick Film NET 62K Ohm 2% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube | Dfm14-12 62K 2% K M8340103K6202Gb D05 Vishay |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 2 +/- % |