Vishay Intertechnology, Inc. Resistor Networks, Arrays - M8340103K4701JBD05 M8340103K4701JBD05

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074515-M8340103K470 1JBD05 Number of Terminals: 14 Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 4.7 kΩ Number of Resistors: 13 Number of Pins: 14 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): 4114R-2-472LF; SOMC14014K70GEA; 766141472GP; 4814P-2-472LF; 767141472GP; 4814P-2-472; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074515-M8340103K470 1JBD05 Number of Terminals: 14 Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 4.7 kΩ Number of Resistors: 13 Number of Pins: 14 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): 4114R-2-472LF; SOMC14014K70GEA; 766141472GP; 4814P-2-472LF; 767141472GP; 4814P-2-472; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - M8340103K4701JBD05 - 1074515-M8340103K4701JBD05 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340103K4701JBD05
1074515-M8340103K4701JBD05
Resistor Networks, Arrays - M8340103K4701JBD05 1074515-M8340103K4701JBD05
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074515-M8340103K470 1JBD05 Number of Terminals: 14 Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 4.7 kΩ Number of Resistors: 13 Number of Pins: 14 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): 4114R-2-472LF; SOMC14014K70GEA; 766141472GP; 4814P-2-472LF; 767141472GP; 4814P-2-472; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074515-M8340103K4701JBD05
Number of Terminals: 14
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 4.7 kΩ
Number of Resistors: 13
Number of Pins: 14
Categories: Resistor Networks,Arrays
Alternative Parts (Cross-Reference): 4114R-2-472LF; SOMC14014K70GEA; 766141472GP; 4814P-2-472LF; 767141472GP; 4814P-2-472;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
SMD 0.325W Resistor - 50-M8340103K4701JBD05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.325W Resistor
50-M8340103K4701JBD05
SMD 0.325W Resistor 50-M8340103K4701JBD05
Res Thick Film NET 4.7K Ohm 5% 0.325W ±100ppm/°C BUS Ceramic 14-Pin Flat SMD Tube Product overview: M8340103K4701JBD05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.325W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.325W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340103K4701JBD0 5 can be used for catalog matching and distributor lookup.

Res Thick Film NET 4.7K Ohm 5% 0.325W ±100ppm/°C BUS Ceramic 14-Pin Flat SMD Tube Product overview: M8340103K4701JBD05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.325W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.325W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340103K4701JBD05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film NET 4.7K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole - M8340103K4701JBD05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 4.7K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole
M8340103K4701JBD05
Res Thick Film NET 4.7K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole M8340103K4701JBD05
Res Thick Film NET 4.7K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole

Res Thick Film NET 4.7K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1074515-M8340103K4701JBD05 50-M8340103K4701JBD05 M8340103K4701JBD05
Product Name Resistor Networks, Arrays - M8340103K4701JBD05 SMD 0.325W Resistor Res Thick Film NET 4.7K Ohm 5% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole
Configuration Chip Array
Resistance Range 4700 ohms 4700 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Number of Resistors 13
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details