Vishay Precision Group Res Thick Film NET 200K Ohm 2% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube M8340103K2003GAD05

Description
Res Thick Film NET 200K Ohm 2% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube
Request a Quote
Description
Res Thick Film NET 200K Ohm 2% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 200K Ohm 2% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube - M8340103K2003GAD05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 200K Ohm 2% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube
M8340103K2003GAD05
Res Thick Film NET 200K Ohm 2% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube M8340103K2003GAD05
Res Thick Film NET 200K Ohm 2% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube

Res Thick Film NET 200K Ohm 2% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube

Supplier's Site
Dfm14-11 200K 2% K M8340103K2003Ga D05 Vishay - 74K6380 - Newark, An Avnet Company
Chicago, IL, United States
Dfm14-11 200K 2% K M8340103K2003Ga D05 Vishay
74K6380
Dfm14-11 200K 2% K M8340103K2003Ga D05 Vishay 74K6380
DFM14-11 200K 2% K M8340103K2003GA D05

DFM14-11 200K 2% K M8340103K2003GA D05

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M8340103K2003GAD05 74K6380
Product Name Res Thick Film NET 200K Ohm 2% 7/20W ¦100ppm/¦C ISOL 14-Pin Flat Pin Thru-Hole Tube Dfm14-11 200K 2% K M8340103K2003Ga D05 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details