Vishay Precision Group Res Thick Film NET 2K Ohm 1% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube M8340103K2001FBD05

Description
Res Thick Film NET 2K Ohm 1% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube
Request a Quote
Description
Res Thick Film NET 2K Ohm 1% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 2K Ohm 1% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube - M8340103K2001FBD05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 2K Ohm 1% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube
M8340103K2001FBD05
Res Thick Film NET 2K Ohm 1% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube M8340103K2001FBD05
Res Thick Film NET 2K Ohm 1% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube

Res Thick Film NET 2K Ohm 1% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube

Supplier's Site
Dfm14-12 2K 1% K M8340103K2001Fb D05 Vishay - 37K5921 - Newark, An Avnet Company
Chicago, IL, United States
Dfm14-12 2K 1% K M8340103K2001Fb D05 Vishay
37K5921
Dfm14-12 2K 1% K M8340103K2001Fb D05 Vishay 37K5921
DFM14-12 2K 1% K M8340103K2001FB D05

DFM14-12 2K 1% K M8340103K2001FB D05

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M8340103K2001FBD05 37K5921
Product Name Res Thick Film NET 2K Ohm 1% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube Dfm14-12 2K 1% K M8340103K2001Fb D05 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers