Vishay Intertechnology, Inc. SMD 0.325W Resistor M8340103K1002GBDSL

Description
Res Thick Film NET 10K Ohm 2% 0.325W ±100ppm/°C BUS Ceramic 14-Pin Flat SMD Tube Product overview: M8340103K1002GBDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.325W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.325W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340103K1002GBDS L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film NET 10K Ohm 2% 0.325W ±100ppm/°C BUS Ceramic 14-Pin Flat SMD Tube Product overview: M8340103K1002GBDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.325W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.325W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340103K1002GBDS L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.325W Resistor - 50-M8340103K1002GBDSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.325W Resistor
50-M8340103K1002GBDSL
SMD 0.325W Resistor 50-M8340103K1002GBDSL
Res Thick Film NET 10K Ohm 2% 0.325W ±100ppm/°C BUS Ceramic 14-Pin Flat SMD Tube Product overview: M8340103K1002GBDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.325W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.325W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340103K1002GBDS L can be used for catalog matching and distributor lookup.

Res Thick Film NET 10K Ohm 2% 0.325W ±100ppm/°C BUS Ceramic 14-Pin Flat SMD Tube Product overview: M8340103K1002GBDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.325W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.325W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340103K1002GBDSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - M8340103K1002GBDSL - 1074512-M8340103K1002GBDSL - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340103K1002GBDSL
1074512-M8340103K1002GBDSL
Resistor Networks, Arrays - M8340103K1002GBDSL 1074512-M8340103K1002GBDSL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074512-M8340103K100 2GBDSL Number of Terminals: 14 Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 10 kΩ Number of Resistors: 13 Number of Pins: 14 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): 4814P-2-103LF; 4114R-2-103LF; SOMC140110K0GEA; 4114R-2-103; 767141103GP; 766141103GP; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074512-M8340103K1002GBDSL
Number of Terminals: 14
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 10 kΩ
Number of Resistors: 13
Number of Pins: 14
Categories: Resistor Networks,Arrays
Alternative Parts (Cross-Reference): 4814P-2-103LF; 4114R-2-103LF; SOMC140110K0GEA; 4114R-2-103; 767141103GP; 766141103GP;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-M8340103K1002GBDSL 1074512-M8340103K1002GBDSL
Product Name SMD 0.325W Resistor Resistor Networks, Arrays - M8340103K1002GBDSL
Technology / Construction Thick Film
Mounting / Packaging Flat
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- %
Power Rating 0.3250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details