Vishay Precision Group Res Thick Film NET 100 Ohm 2% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube M8340103K1000GBD05

Description
Res Thick Film NET 100 Ohm 2% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube
Request a Quote
Description
Res Thick Film NET 100 Ohm 2% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 100 Ohm 2% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube - M8340103K1000GBD05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 100 Ohm 2% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube
M8340103K1000GBD05
Res Thick Film NET 100 Ohm 2% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube M8340103K1000GBD05
Res Thick Film NET 100 Ohm 2% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube

Res Thick Film NET 100 Ohm 2% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube

Supplier's Site
Dfm14-12 100 2% K M8340103K1000Gb D05 Vishay - 74K6336 - Newark, An Avnet Company
Chicago, IL, United States
Dfm14-12 100 2% K M8340103K1000Gb D05 Vishay
74K6336
Dfm14-12 100 2% K M8340103K1000Gb D05 Vishay 74K6336
DFM14-12 100 2% K M8340103K1000GB D05

DFM14-12 100 2% K M8340103K1000GB D05

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M8340103K1000GBD05 74K6336
Product Name Res Thick Film NET 100 Ohm 2% 13/40W ¦100ppm/¦C BUS 14-Pin Flat Pin Thru-Hole Tube Dfm14-12 100 2% K M8340103K1000Gb D05 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details