MDM16-01 6.8K 5% M M8340102M6801JB D04
Res Thick Film NET 6.8K Ohm 5% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340102M6801JBD04 | M8340102M6801JBD04 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 6.8K Ohm 5% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 6800 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |