Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M6200JAD04

Description
MDM16-03 620 5% M M8340102M6200JA D04
Request a Quote Datasheet
Description
MDM16-03 620 5% M M8340102M6200JA D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M6200JAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M6200JAD04
Resistor Networks & Arrays 3110-M8340102M6200JAD04
MDM16-03 620 5% M M8340102M6200JA D04

MDM16-03 620 5% M M8340102M6200JA D04

Supplier's Site Datasheet
Res Thick Film NET 620 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube - M8340102M6200JAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 620 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
M8340102M6200JAD04
Res Thick Film NET 620 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102M6200JAD04
Res Thick Film NET 620 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 620 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102M6200JAD04 M8340102M6200JAD04
Product Name Resistor Networks & Arrays Res Thick Film NET 620 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
Configuration Chip Array
Packing Method Tube
Resistance Range 620 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details