Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M5620FAD04

Description
MDM16-03 562 1% M M8340102M5620FA D04
Request a Quote Datasheet
Description
MDM16-03 562 1% M M8340102M5620FA D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M5620FAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M5620FAD04
Resistor Networks & Arrays 3110-M8340102M5620FAD04
MDM16-03 562 1% M M8340102M5620FA D04

MDM16-03 562 1% M M8340102M5620FA D04

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102M5620FAD04
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Res Thick Film Array 10K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Automotive T/R - 430-CN1J4TTD103J - Utmel Electronic Limited
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 10000 ohms
View Details
Resistor Capacitor Network - RG2031-8 - Electrocube, Inc.
Specs
Configuration Resistor, Capacitor Network
Resistance Range 220 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistor Networks, Arrays - RF062PJ680CS-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 68 ohms
View Details
Jumper Circuits Network Resistor - CJ Series - RCD Components, Inc.
Specs
Configuration Chip Array
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details