Res Thick Film NET 51.1 Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
MDM16-03 51.1 1% M M8340102M51R1FA D04
MDM16-03 51.1 1% M M8340102M51R1FA D04
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340102M51R1FAD04 | 3110-M8340102M51R1FAD04 | 23K8221 |
| Product Name | Res Thick Film NET 51.1 Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Mdm16-03 51.1 1% M M8340102M51R1Fa D04 Vishay |
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |