Vishay Precision Group Resistor Networks & Arrays M8340102M4700JBDSL

Description
MDM16-01 470 5% M M8340102M4700JB DSL
Request a Quote Datasheet
Description
MDM16-01 470 5% M M8340102M4700JB DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M4700JBDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M4700JBDSL
Resistor Networks & Arrays 3110-M8340102M4700JBDSL
MDM16-01 470 5% M M8340102M4700JB DSL

MDM16-01 470 5% M M8340102M4700JB DSL

Supplier's Site Datasheet
Mdm16-01 470 5% M M8340102M4700Jb Dsl Vishay - 27P8775 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-01 470 5% M M8340102M4700Jb Dsl Vishay
27P8775
Mdm16-01 470 5% M M8340102M4700Jb Dsl Vishay 27P8775
MDM16-01 470 5% M M8340102M4700JB DSL

MDM16-01 470 5% M M8340102M4700JB DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102M4700JBDSL 27P8775
Product Name Resistor Networks & Arrays Mdm16-01 470 5% M M8340102M4700Jb Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers