Vishay Precision Group Resistor Networks & Arrays M8340102M3900JADSL

Description
MDM16-03 390 5% M M8340102M3900JA DSL
Request a Quote Datasheet
Description
MDM16-03 390 5% M M8340102M3900JA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M3900JADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M3900JADSL
Resistor Networks & Arrays 3110-M8340102M3900JADSL
MDM16-03 390 5% M M8340102M3900JA DSL

MDM16-03 390 5% M M8340102M3900JA DSL

Supplier's Site Datasheet
Mdm16-03 390 5% M M8340102M3900Ja Dsl Vishay - 27P8756 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 390 5% M M8340102M3900Ja Dsl Vishay
27P8756
Mdm16-03 390 5% M M8340102M3900Ja Dsl Vishay 27P8756
MDM16-03 390 5% M M8340102M3900JA DSL

MDM16-03 390 5% M M8340102M3900JA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102M3900JADSL 27P8756
Product Name Resistor Networks & Arrays Mdm16-03 390 5% M M8340102M3900Ja Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers