Vishay Precision Group Resistor Networks & Arrays M8340102M3013FAD04

Description
MDM16-03 301K 1% M M8340102M3013FA D04
Request a Quote Datasheet
Description
MDM16-03 301K 1% M M8340102M3013FA D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M3013FAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M3013FAD04
Resistor Networks & Arrays 3110-M8340102M3013FAD04
MDM16-03 301K 1% M M8340102M3013FA D04

MDM16-03 301K 1% M M8340102M3013FA D04

Supplier's Site Datasheet
Res Thick Film NET 301K Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube - M8340102M3013FAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 301K Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
M8340102M3013FAD04
Res Thick Film NET 301K Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102M3013FAD04
Res Thick Film NET 301K Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 301K Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm16-03 301K 1% M M8340102M3013Fa D04 Vishay - 74K6175 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 301K 1% M M8340102M3013Fa D04 Vishay
74K6175
Mdm16-03 301K 1% M M8340102M3013Fa D04 Vishay 74K6175
MDM16-03 301K 1% M M8340102M3013FA D04

MDM16-03 301K 1% M M8340102M3013FA D04

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340102M3013FAD04 M8340102M3013FAD04 74K6175
Product Name Resistor Networks & Arrays Res Thick Film NET 301K Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube Mdm16-03 301K 1% M M8340102M3013Fa D04 Vishay
Configuration Chip Array Single Resistor
Packing Method Tube
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details