MDM16-03 24.9 1% M M8340102M24R9FA D04
Res Thick Film NET 24.9 Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
MDM16-03 24.9 1% M M8340102M24R9FA D04
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340102M24R9FAD04 | M8340102M24R9FAD04 | 74K6134 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 24.9 Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube | Mdm16-03 24.9 1% M M8340102M24R9Fa D04 Vishay |
| Configuration | Chip Array | Single Resistor | |
| Packing Method | Tube | ||
| Resistance Range | 24.9 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % |