Vishay Precision Group Resistor Networks & Arrays M8340102M2402JADSL

Description
MDM16-03 24K 5% M M8340102M2402JA DSL
Request a Quote Datasheet
Description
MDM16-03 24K 5% M M8340102M2402JA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M2402JADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M2402JADSL
Resistor Networks & Arrays 3110-M8340102M2402JADSL
MDM16-03 24K 5% M M8340102M2402JA DSL

MDM16-03 24K 5% M M8340102M2402JA DSL

Supplier's Site Datasheet
Mdm16-03 24K 5% M M8340102M2402Ja Dsl Vishay - 27P8693 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 24K 5% M M8340102M2402Ja Dsl Vishay
27P8693
Mdm16-03 24K 5% M M8340102M2402Ja Dsl Vishay 27P8693
MDM16-03 24K 5% M M8340102M2402JA DSL

MDM16-03 24K 5% M M8340102M2402JA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102M2402JADSL 27P8693
Product Name Resistor Networks & Arrays Mdm16-03 24K 5% M M8340102M2402Ja Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details