Vishay Precision Group Resistor Networks & Arrays M8340102M22R1FAD04

Description
MDM16-03 22.1 1% M M8340102M22R1FA D04
Request a Quote Datasheet
Description
MDM16-03 22.1 1% M M8340102M22R1FA D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M22R1FAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M22R1FAD04
Resistor Networks & Arrays 3110-M8340102M22R1FAD04
MDM16-03 22.1 1% M M8340102M22R1FA D04

MDM16-03 22.1 1% M M8340102M22R1FA D04

Supplier's Site Datasheet
Res Thick Film NET 22.1 Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube - M8340102M22R1FAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 22.1 Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
M8340102M22R1FAD04
Res Thick Film NET 22.1 Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102M22R1FAD04
Res Thick Film NET 22.1 Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 22.1 Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm16-03 22.1 1% M M8340102M22R1Fa D04 Vishay - 74K6116 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 22.1 1% M M8340102M22R1Fa D04 Vishay
74K6116
Mdm16-03 22.1 1% M M8340102M22R1Fa D04 Vishay 74K6116
MDM16-03 22.1 1% M M8340102M22R1FA D04

MDM16-03 22.1 1% M M8340102M22R1FA D04

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340102M22R1FAD04 M8340102M22R1FAD04 74K6116
Product Name Resistor Networks & Arrays Res Thick Film NET 22.1 Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube Mdm16-03 22.1 1% M M8340102M22R1Fa D04 Vishay
Configuration Chip Array Single Resistor
Packing Method Tube
Resistance Range 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details