Vishay Precision Group Resistor Networks, Arrays - M8340102M2203GADSL M8340102M2203GADSL

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019907-M8340102M220 3GADSL Number of Terminals: 16 Mounting: SMD (SMT) Temperature Coefficient: 300 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 220 kΩ Power Rating: 1.6 W Number of Resistors: 8 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-1-224LF; 4116R-1-224; MDP1603220KGE04; M8340108M2203GCD03; 4114R-1-224LF; M8340102K2003FAD04; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019907-M8340102M220 3GADSL Number of Terminals: 16 Mounting: SMD (SMT) Temperature Coefficient: 300 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 220 kΩ Power Rating: 1.6 W Number of Resistors: 8 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-1-224LF; 4116R-1-224; MDP1603220KGE04; M8340108M2203GCD03; 4114R-1-224LF; M8340102K2003FAD04; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - M8340102M2203GADSL - 1019907-M8340102M2203GADSL - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340102M2203GADSL
1019907-M8340102M2203GADSL
Resistor Networks, Arrays - M8340102M2203GADSL 1019907-M8340102M2203GADSL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019907-M8340102M220 3GADSL Number of Terminals: 16 Mounting: SMD (SMT) Temperature Coefficient: 300 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 220 kΩ Power Rating: 1.6 W Number of Resistors: 8 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-1-224LF; 4116R-1-224; MDP1603220KGE04; M8340108M2203GCD03; 4114R-1-224LF; M8340102K2003FAD04; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019907-M8340102M2203GADSL
Number of Terminals: 16
Mounting: SMD (SMT)
Temperature Coefficient: 300 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 220 kΩ
Power Rating: 1.6 W
Number of Resistors: 8
Number of Pins: 16
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 4116R-1-224LF; 4116R-1-224; MDP1603220KGE04; M8340108M2203GCD03; 4114R-1-224LF; M8340102K2003FAD04;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Resistor Networks & Arrays - 3110-M8340102M2203GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M2203GADSL
Resistor Networks & Arrays 3110-M8340102M2203GADSL
MDM16-03 220K 2% M M8340102M2203GA DSL

MDM16-03 220K 2% M M8340102M2203GA DSL

Supplier's Site Datasheet
1.6W DIP Resistor - 50-M8340102M2203GADSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6W DIP Resistor
50-M8340102M2203GADSL
1.6W DIP Resistor 50-M8340102M2203GADSL
Res Thick Film NET 220K Ohm 2% 1.6W ±300ppm/°C ISOL Molded 16-Pin DIP Pin Thru-Hole Tube Product overview: M8340102M2203GADSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.6W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340102M2203GADS L can be used for catalog matching and distributor lookup.

Res Thick Film NET 220K Ohm 2% 1.6W ±300ppm/°C ISOL Molded 16-Pin DIP Pin Thru-Hole Tube Product overview: M8340102M2203GADSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.6W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340102M2203GADSL can be used for catalog matching and distributor lookup.

Supplier's Site
Mdm16-03 220K 2% M M8340102M2203Ga Dsl Vishay - 27P8677 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 220K 2% M M8340102M2203Ga Dsl Vishay
27P8677
Mdm16-03 220K 2% M M8340102M2203Ga Dsl Vishay 27P8677
MDM16-03 220K 2% M M8340102M2203GA DSL

MDM16-03 220K 2% M M8340102M2203GA DSL

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 1019907-M8340102M2203GADSL 3110-M8340102M2203GADSL 50-M8340102M2203GADSL 27P8677
Product Name Resistor Networks, Arrays - M8340102M2203GADSL Resistor Networks & Arrays 1.6W DIP Resistor Mdm16-03 220K 2% M M8340102M2203Ga Dsl Vishay
Configuration Chip Array Chip Array Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms 220000 ohms
Temperature Coefficient 300 ±ppm/°C 200 ±ppm/°C
Power Rating 1.6 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details