Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M2200GBD04

Description
MDM16-01 220 2% M M8340102M2200GB D04
Request a Quote Datasheet
Description
MDM16-01 220 2% M M8340102M2200GB D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M2200GBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M2200GBD04
Resistor Networks & Arrays 3110-M8340102M2200GBD04
MDM16-01 220 2% M M8340102M2200GB D04

MDM16-01 220 2% M M8340102M2200GB D04

Supplier's Site Datasheet
Res Thick Film NET 220 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube - M8340102M2200GBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 220 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
M8340102M2200GBD04
Res Thick Film NET 220 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102M2200GBD04
Res Thick Film NET 220 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 220 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102M2200GBD04 M8340102M2200GBD04
Product Name Resistor Networks & Arrays Res Thick Film NET 220 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
Configuration Chip Array
Packing Method Tube
Resistance Range 220 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 157538P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 2.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details